Schneider Electric Motor Starter, 3-Ph, 600Vac; Motor Starter Type Square D By Schneider Electric 2510MBW2

Description
MOTOR STARTER, 3-PH, 600VAC; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 4/4X RoHS Compliant: No
Datasheet
Description
MOTOR STARTER, 3-PH, 600VAC; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 4/4X RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 600Vac; Motor Starter Type Square D By Schneider Electric - 16B5787 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 600Vac; Motor Starter Type Square D By Schneider Electric
16B5787
Motor Starter, 3-Ph, 600Vac; Motor Starter Type Square D By Schneider Electric 16B5787
MOTOR STARTER, 3-PH, 600VAC; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 4/4X RoHS Compliant: No

MOTOR STARTER, 3-PH, 600VAC; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 4/4X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B5787
Product Name Motor Starter, 3-Ph, 600Vac; Motor Starter Type Square D By Schneider Electric
NEMA Size 4
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09KN300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details