Schneider Electric Motor Starter, 3-Ph, 210A, 200Kw, 690Vac; Motor Starter Type Schneider Electric ATS48C21Y

Description
MOTOR STARTER, 3-PH, 210A, 200KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 210A, 200KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 210A, 200Kw, 690Vac; Motor Starter Type Schneider Electric - 89H3865 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 210A, 200Kw, 690Vac; Motor Starter Type Schneider Electric
89H3865
Motor Starter, 3-Ph, 210A, 200Kw, 690Vac; Motor Starter Type Schneider Electric 89H3865
MOTOR STARTER, 3-PH, 210A, 200KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 210A, 200KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3865
Product Name Motor Starter, 3-Ph, 210A, 200Kw, 690Vac; Motor Starter Type Schneider Electric
Continuous Current 210 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details