Schneider Electric SQD Open Soft Starters ATS22D47S6U

Description
Altistart 22 Soft Start (ATS22),
Datasheet
Description
Altistart 22 Soft Start (ATS22),
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQD Open Soft Starters - ATS22D47S6U - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS22D47S6U
SQD Open Soft Starters ATS22D47S6U
Altistart 22 Soft Start (ATS22),

Altistart 22 Soft Start (ATS22),

Supplier's Site
Motor Starter, 3-Phases, 110 V, 47A; Motor Starter Type Schneider Electric - 85R0209 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phases, 110 V, 47A; Motor Starter Type Schneider Electric
85R0209
Motor Starter, 3-Phases, 110 V, 47A; Motor Starter Type Schneider Electric 85R0209
MOTOR STARTER, 3-PHASES, 110 V, 47A; Motor Starter Type:Soft Starter; Power Rating:48W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASES, 110 V, 47A; Motor Starter Type:Soft Starter; Power Rating:48W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number ATS22D47S6U 85R0209
Product Name SQD Open Soft Starters Motor Starter, 3-Phases, 110 V, 47A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Contactor - 77144684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Motor Voltage 120 volts
View Details