Schneider Electric Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 8536SCG3V03

Description
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No
Datasheet
Description
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric - 16B6991 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
16B6991
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 16B6991
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B6991
Product Name Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
NEMA Size 00
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20791928 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Contactor - 222906506 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
Control Voltage 12 volts
View Details
IEC 9 A Contactor - 100-C09EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details