Schneider Electric Soft Starter, 47A, 208-690V, 11-37Kw; Motor Starter Type Schneider Electric ATS48D47Y

Description
SOFT STARTER, 47A, 208-690V, 11-37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
SOFT STARTER, 47A, 208-690V, 11-37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Starter, 47A, 208-690V, 11-37Kw; Motor Starter Type Schneider Electric - 89H3877 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 47A, 208-690V, 11-37Kw; Motor Starter Type Schneider Electric
89H3877
Soft Starter, 47A, 208-690V, 11-37Kw; Motor Starter Type Schneider Electric 89H3877
SOFT STARTER, 47A, 208-690V, 11-37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

SOFT STARTER, 47A, 208-690V, 11-37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3877
Product Name Soft Starter, 47A, 208-690V, 11-37Kw; Motor Starter Type Schneider Electric
Continuous Current 47 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 58607535 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 16 A Contactor - 100-C16C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers