Schneider Electric Dol Motor Starter, 3-Ph, 30Kw, 690Vac; Supply Voltage Min Schneider Electric LE1D40AQ7

Description
DOL MOTOR STARTER, 3-PH, 30KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:40A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
DOL MOTOR STARTER, 3-PH, 30KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:40A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 30Kw, 690Vac; Supply Voltage Min Schneider Electric - 66AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 30Kw, 690Vac; Supply Voltage Min Schneider Electric
66AH6399
Dol Motor Starter, 3-Ph, 30Kw, 690Vac; Supply Voltage Min Schneider Electric 66AH6399
DOL MOTOR STARTER, 3-PH, 30KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:40A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 30KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:40A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 66AH6399
Product Name Dol Motor Starter, 3-Ph, 30Kw, 690Vac; Supply Voltage Min Schneider Electric
Continuous Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-63H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127933472 - Radwell International
Specs
Device Technology Solid State
View Details
Starter - 37940663 - Radwell International
TE Connectivity
Specs
Motor Voltage 120 volts
View Details