Schneider Electric Motor Starter, 3-Ph, 10Hp, 27A, 600Vac; Motor Starter Type Square D By Schneider Electric 8536SCG3V08

Description
MOTOR STARTER, 3-PH, 10HP, 27A, 600VAC; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:-; Supply Voltage Max:600VAC RoHS Compliant: NA
Datasheet
Description
MOTOR STARTER, 3-PH, 10HP, 27A, 600VAC; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:-; Supply Voltage Max:600VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 10Hp, 27A, 600Vac; Motor Starter Type Square D By Schneider Electric - 16B7003 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 10Hp, 27A, 600Vac; Motor Starter Type Square D By Schneider Electric
16B7003
Motor Starter, 3-Ph, 10Hp, 27A, 600Vac; Motor Starter Type Square D By Schneider Electric 16B7003
MOTOR STARTER, 3-PH, 10HP, 27A, 600VAC; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:-; Supply Voltage Max:600VAC RoHS Compliant: NA

MOTOR STARTER, 3-PH, 10HP, 27A, 600VAC; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:-; Supply Voltage Max:600VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B7003
Product Name Motor Starter, 3-Ph, 10Hp, 27A, 600Vac; Motor Starter Type Square D By Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6532609 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 120 volts
Motor Voltage 127 volts
View Details
IEC 12 A Contactor - 100-C12KG01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details