Schneider Electric Motor Starter, Manual, 3P, 0.4A, 690Vac; Motor Starter Type Schneider Electric GP2E03

Description
MOTOR STARTER, MANUAL, 3P, 0.4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 0.4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 0.4A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7137 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 0.4A, 690Vac; Motor Starter Type Schneider Electric
43AJ7137
Motor Starter, Manual, 3P, 0.4A, 690Vac; Motor Starter Type Schneider Electric 43AJ7137
MOTOR STARTER, MANUAL, 3P, 0.4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 0.4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7137
Product Name Motor Starter, Manual, 3P, 0.4A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 41719934 - Radwell International
Fuji Electric Corp. of America
Specs
Device Technology Electro-mechanical
Continuous Current 12 amps
View Details
Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
IEC 23 A Contactor - 100-C23KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers