Schneider Electric Thermal Magnetic Circuit Breaker; Power Rating Schneider Electric GV2P20

Description
THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker; Power Rating Schneider Electric - 15B8817 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Power Rating Schneider Electric
15B8817
Thermal Magnetic Circuit Breaker; Power Rating Schneider Electric 15B8817
THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
SQD Manual Motor Starters - GV2P20 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
GV2P20
SQD Manual Motor Starters GV2P20
Manual Motor Protector, 13-18A,

Manual Motor Protector, 13-18A,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 15B8817 GV2P20
Product Name Thermal Magnetic Circuit Breaker; Power Rating Schneider Electric SQD Manual Motor Starters
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6532306 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Contactor/Starter Coil - 4705866 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 110 volts
View Details