Schneider Electric Motor Starter, 3-Phase, 800Hp, 690V; Power Rating Schneider Electric ATV61HC80Y

Description
MOTOR STARTER, 3-PHASE, 800HP, 690V; Power Rating:800kW; No. of Phases:Three Phase; Current Rating:840A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 800HP, 690V; Power Rating:800kW; No. of Phases:Three Phase; Current Rating:840A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 800Hp, 690V; Power Rating Schneider Electric - 26Y5198 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 800Hp, 690V; Power Rating Schneider Electric
26Y5198
Motor Starter, 3-Phase, 800Hp, 690V; Power Rating Schneider Electric 26Y5198
MOTOR STARTER, 3-PHASE, 800HP, 690V; Power Rating:800kW; No. of Phases:Three Phase; Current Rating:840A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 800HP, 690V; Power Rating:800kW; No. of Phases:Three Phase; Current Rating:840A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5198
Product Name Motor Starter, 3-Phase, 800Hp, 690V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KG10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 21302581 - Radwell International
Specs
Device Technology Solid State
View Details