Schneider Electric Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| Available with current ratings from 20-90A Compact 1 and 2 pole contactors and full size 2, 3, and 4-pole devices | |
| IEC Contactors and Overload Relays Advanced motor management system for critical processes Thermal overload relays up to 140A Available up to 150A for AC3 and 200A for AC1 applications Available... | |
| NEMA Contactors and Overload Relays Available in NEMA size 00-7 Available with current ratings up to 30A UL Listed short-circuit ratings up to 100,000 A Combining NEMA robustness and IEC... |