Schneider Electric Motor Starter, Manual, 3P, 25A, 690Vac; Motor Starter Type Schneider Electric GP2E22

Description
MOTOR STARTER, MANUAL, 3P, 25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 25A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7148 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 25A, 690Vac; Motor Starter Type Schneider Electric
43AJ7148
Motor Starter, Manual, 3P, 25A, 690Vac; Motor Starter Type Schneider Electric 43AJ7148
MOTOR STARTER, MANUAL, 3P, 25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7148
Product Name Motor Starter, Manual, 3P, 25A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 43319710 - Radwell International
Fuji Electric Corp. of America
View Details
Solid State Overload/Relay - 20782970 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 16 A Contactor - 100-C16E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details