Schneider Electric Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric ATV71HU22S6X

Description
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric - 26Y5208 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric
26Y5208
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric 26Y5208
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5208
Product Name Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Contactor - 436043 - Radwell International
Fuji Electric Corp. of America
View Details