Schneider Electric Motor Starter, 3-Phases, 110 V, 17A; Motor Starter Type Schneider Electric ATS22D17S6U

Description
MOTOR STARTER, 3-PHASES, 110 V, 17A; Motor Starter Type:Soft Starter; Power Rating:39W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:17A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Description
MOTOR STARTER, 3-PHASES, 110 V, 17A; Motor Starter Type:Soft Starter; Power Rating:39W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:17A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phases, 110 V, 17A; Motor Starter Type Schneider Electric - 85R0207 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phases, 110 V, 17A; Motor Starter Type Schneider Electric
85R0207
Motor Starter, 3-Phases, 110 V, 17A; Motor Starter Type Schneider Electric 85R0207
MOTOR STARTER, 3-PHASES, 110 V, 17A; Motor Starter Type:Soft Starter; Power Rating:39W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:17A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASES, 110 V, 17A; Motor Starter Type:Soft Starter; Power Rating:39W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:17A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site
Soft Starter, 3Ph, 15Hp, 17A, 600Vac Schneider Electric - 25AK0095 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 3Ph, 15Hp, 17A, 600Vac Schneider Electric
25AK0095
Soft Starter, 3Ph, 15Hp, 17A, 600Vac Schneider Electric 25AK0095
SOFT STARTER, 3PH, 15HP, 17A, 600VAC

SOFT STARTER, 3PH, 15HP, 17A, 600VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 85R0207 25AK0095
Product Name Motor Starter, 3-Phases, 110 V, 17A; Motor Starter Type Schneider Electric Soft Starter, 3Ph, 15Hp, 17A, 600Vac Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details
Solid State Overload/Relay - 6474 - Radwell International
Specs
Continuous Current 40 amps
View Details
IEC 43 A Contactor - 100-C43D00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 43 amps
View Details
2 suppliers