Schneider Electric Contactor Kit, 24Vdc, 14A; Kit Contents Schneider Electric GV2P16KD25BL

Description
CONTACTOR KIT, 24VDC, 14A; Kit Contents:GV2P16 Motor Protector, LC1D25BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 24VDC, 14A; Kit Contents:GV2P16 Motor Protector, LC1D25BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vdc, 14A; Kit Contents Schneider Electric - 85AC0847 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vdc, 14A; Kit Contents Schneider Electric
85AC0847
Contactor Kit, 24Vdc, 14A; Kit Contents Schneider Electric 85AC0847
CONTACTOR KIT, 24VDC, 14A; Kit Contents:GV2P16 Motor Protector, LC1D25BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 24VDC, 14A; Kit Contents:GV2P16 Motor Protector, LC1D25BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0847
Product Name Contactor Kit, 24Vdc, 14A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-75A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Auxiliary Contact - 27188632 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 amps
View Details
IEC 9 A Contactor - 100-C09KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details