Schneider Electric Contactor LC1D12B7

Description
CONTACTOR, 6 KV, 3 NO, 5.5 KW, 25 AMP, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 6 KV, 3 NO, 5.5 KW, 25 AMP, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57528609 - Radwell International
Willingboro, NJ, United States
Contactor
57528609
Contactor 57528609
CONTACTOR, 6 KV, 3 NO, 5.5 KW, 25 AMP, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 6 KV, 3 NO, 5.5 KW, 25 AMP, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD AC Non-Reversing IEC - LC1D12B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D12B7
SQD AC Non-Reversing IEC LC1D12B7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. - 70007268 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
70007268
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. 70007268
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57528609 LC1D12B7 70007268
Product Name Contactor SQD AC Non-Reversing IEC CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
Number of Poles 3 3
Continuous Current 25 amps 12 amps
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Magnetic Contactors - SC20X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 9 to 20 amps
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details