The Motor Starter, 3-Ph, 110 kW, 415 V, part number 66AH5152, is designed for use with asynchronous motors in heavy-duty industrial applications and pumps. It operates within a supply voltage range of 230 to 415 V and has a current rating of 131 A. The starter features a soft start function with torque control, allowing for a controlled start-up to reduce mechanical stress on the motor. This model is part of the Altistart 48 series and is suitable for both severe and standard applications, supporting motor power ratings up to 110 kW at 400 V. It includes an external bypass option and has a built-in thermal protection system for both the motor and the starter. The device is rated IP00 and is designed for vertical installation with forced convection cooling. The starter is equipped with multiple discrete inputs and outputs, including relay outputs for fault indication and motor status. It supports Modbus communication for integration into automated systems. The operating temperature range is from -10 to 40 °C without derating, and it can withstand ambient conditions up to 95% relative humidity. The product is compliant with various international standards and certifications, ensuring reliability in diverse environments.
MOTOR STARTER, 3-PH, 110KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:110kW; Current Rating:131A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 66AH5152 |
| Product Name | Motor Starter, 3-Ph, 110Kw, 415V; Supply Voltage Min Schneider Electric |
| Continuous Current | 131 amps |