Schneider Electric Motor Starter, 3-Ph, 88A, 75Kw, 690Vac; Motor Starter Type Schneider Electric ATS48D88Y

Description
MOTOR STARTER, 3-PH, 88A, 75KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 88A, 75KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 88A, 75Kw, 690Vac; Motor Starter Type Schneider Electric - 89H3880 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 88A, 75Kw, 690Vac; Motor Starter Type Schneider Electric
89H3880
Motor Starter, 3-Ph, 88A, 75Kw, 690Vac; Motor Starter Type Schneider Electric 89H3880
MOTOR STARTER, 3-PH, 88A, 75KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 88A, 75KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3880
Product Name Motor Starter, 3-Ph, 88A, 75Kw, 690Vac; Motor Starter Type Schneider Electric
Continuous Current 88 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09KD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 18852386 - Radwell International
Specs
Device Technology Solid State
View Details