Schneider Electric Motor Starter Relay; Motor Starter Type Square D By Schneider Electric 8911DPSG32V09

Description
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric - 16B7994 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric
16B7994
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric 16B7994
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B7994
Product Name Motor Starter Relay; Motor Starter Type Square D By Schneider Electric
NEMA Size 1
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 108678898 - Radwell International
Specs
Control Voltage 48 volts
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details