Schneider Electric SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 460V, 20HP ATS01N232RT

Description
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary
Datasheet
Description
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 460V, 20HP - 70007412 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 460V, 20HP
70007412
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 460V, 20HP 70007412
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary

The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications.
Features:

  • Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage)
  • Selectable Kickstart for “Hard-to-Start” Loads
  • A Built-In Bypass Contactor for Cool, Reliable Operation
  • 45 mm Width (ATS01N1)
  • DIN Rail or Panel Mounting
  • Soft Start and Soft Stop: 1-10 Second Ramp
    ATS01N2 Family:
  • Soft Start and Soft Stop: 1-10 Second Ramp
  • Motor Voltage: 230, 400, 460 V
  • Three-Phase Motor: 1 to 20 HP
  • External Control Power: No Control Power Necessary
Supplier's Site
SQD Open Soft Starters - ATS01N232RT - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS01N232RT
SQD Open Soft Starters ATS01N232RT
Altistart 01 Soft Start (ATS01),

Altistart 01 Soft Start (ATS01),

Supplier's Site
Motor Starter, 3-Phase, 480Vac, 32A; Motor Starter Type Schneider Electric - 19K9004 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 480Vac, 32A; Motor Starter Type Schneider Electric
19K9004
Motor Starter, 3-Phase, 480Vac, 32A; Motor Starter Type Schneider Electric 19K9004
MOTOR STARTER, 3-PHASE, 480VAC, 32A; Motor Starter Type:Soft Starter; Power Rating:20hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:460VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 480VAC, 32A; Motor Starter Type:Soft Starter; Power Rating:20hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:460VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007412 ATS01N232RT 19K9004
Product Name SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 460V, 20HP SQD Open Soft Starters Motor Starter, 3-Phase, 480Vac, 32A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 36999933 - Radwell International
Specs
Device Technology Solid State
Continuous Current 90 amps
View Details
IEC 9 A Contactor - 100-C09EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 61626579 - Radwell International
Fuji Electric Corp. of America
View Details