Schneider Electric Motor Starters ATS01N206RT

Description
Schneider Electric ATS01N206RT
Request a Quote Datasheet
Description
Schneider Electric ATS01N206RT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 8200719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
8200719
Motor Starters 8200719
Schneider Electric ATS01N206RT

Schneider Electric ATS01N206RT

Supplier's Site
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 6AMPS, 460V, 2-3HP - 70007408 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 6AMPS, 460V, 2-3HP
70007408
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 6AMPS, 460V, 2-3HP 70007408
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary

The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features:

  • Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage)
  • Selectable Kickstart for “Hard-to-Start” Loads
  • A Built-In Bypass Contactor for Cool, Reliable Operation
  • 45 mm Width (ATS01N1)
  • DIN Rail or Panel Mounting
  • Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family:
  • Soft Start and Soft Stop: 1-10 Second Ramp
  • Motor Voltage: 230, 400, 460 V
  • Three-Phase Motor: 1 to 20 HP
  • External Control Power: No Control Power Necessary
Supplier's Site
SQD Open Soft Starters - ATS01N206RT - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS01N206RT
SQD Open Soft Starters ATS01N206RT
Altistart 01 Soft Start (ATS01),

Altistart 01 Soft Start (ATS01),

Supplier's Site
Soft Start, 440-480Vac, 6A; Motor Starter Type Schneider Electric - 19K8991 - Newark, An Avnet Company
Chicago, IL, United States
Soft Start, 440-480Vac, 6A; Motor Starter Type Schneider Electric
19K8991
Soft Start, 440-480Vac, 6A; Motor Starter Type Schneider Electric 19K8991
SOFT START, 440-480VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:2hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:460VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

SOFT START, 440-480VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:2hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:460VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 8200719 70007408 ATS01N206RT 19K8991
Product Name Motor Starters SOFT START/STOP, THREE PHASE MOTORS RATED FOR 6AMPS, 460V, 2-3HP SQD Open Soft Starters Soft Start, 440-480Vac, 6A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127918261 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 660 volts
View Details
IEC 9 A Contactor - 100-C09KY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 24056833 - Radwell International
Fuji Electric Corp. of America
View Details