Schneider Electric Manual Starter Pushbutton Kit; Power Rating Square D By Schneider Electric GV2K031

Description
MANUAL STARTER PUSHBUTTON KIT; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; Accessory Type:Manual Starter Pushbutton Kit RoHS Compliant: Yes
Datasheet
Description
MANUAL STARTER PUSHBUTTON KIT; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; Accessory Type:Manual Starter Pushbutton Kit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter Pushbutton Kit; Power Rating Square D By Schneider Electric - 79C7940 - Newark, An Avnet Company
Chicago, IL, United States
Manual Starter Pushbutton Kit; Power Rating Square D By Schneider Electric
79C7940
Manual Starter Pushbutton Kit; Power Rating Square D By Schneider Electric 79C7940
MANUAL STARTER PUSHBUTTON KIT; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; Accessory Type:Manual Starter Pushbutton Kit RoHS Compliant: Yes

MANUAL STARTER PUSHBUTTON KIT; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; Accessory Type:Manual Starter Pushbutton Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 79C7940
Product Name Manual Starter Pushbutton Kit; Power Rating Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 136977895 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 25 volts
View Details
IEC 9 A Contactor - 100-C09L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
4 Contactors 32A Contactors - MC-32A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details