Schneider Electric Motor Starter, 3-Ph, 88A, 690Vac, 75Kw; Motor Starter Type Schneider Electric ATS480D88Y

Description
MOTOR STARTER, 3-PH, 88A, 690VAC, 75KW; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20
Datasheet
Description
MOTOR STARTER, 3-PH, 88A, 690VAC, 75KW; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 88A, 690Vac, 75Kw; Motor Starter Type Schneider Electric - 46AK2131 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 88A, 690Vac, 75Kw; Motor Starter Type Schneider Electric
46AK2131
Motor Starter, 3-Ph, 88A, 690Vac, 75Kw; Motor Starter Type Schneider Electric 46AK2131
MOTOR STARTER, 3-PH, 88A, 690VAC, 75KW; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 88A, 690VAC, 75KW; Motor Starter Type:Soft Starter; Power Rating:75kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:88A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 46AK2131
Product Name Motor Starter, 3-Ph, 88A, 690Vac, 75Kw; Motor Starter Type Schneider Electric
Continuous Current 88 amps
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
IEC 9 A Contactor - 100-C09KF200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 66775494 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 141122002 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
View Details