Schneider Electric Contactor Kit, 24Vdc, 6.3A; Kit Contents Schneider Electric GV2P10KD09BL

Description
CONTACTOR KIT, 24VDC, 6.3A; Kit Contents:GV2P10 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 24VDC, 6.3A; Kit Contents:GV2P10 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vdc, 6.3A; Kit Contents Schneider Electric - 85AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vdc, 6.3A; Kit Contents Schneider Electric
85AC0841
Contactor Kit, 24Vdc, 6.3A; Kit Contents Schneider Electric 85AC0841
CONTACTOR KIT, 24VDC, 6.3A; Kit Contents:GV2P10 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 24VDC, 6.3A; Kit Contents:GV2P10 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0841
Product Name Contactor Kit, 24Vdc, 6.3A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 9 A Contactor - 100-C09KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers