Schneider Electric Auxiliary Contact 9999D20

Description
CONTACTOR, DEFINITE PURPOSE, 3A AT 120 VAC, 2 NO CONTACTS, REPLACES 9999DD20. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, DEFINITE PURPOSE, 3A AT 120 VAC, 2 NO CONTACTS, REPLACES 9999DD20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 57434363 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57434363
Auxiliary Contact 57434363
CONTACTOR, DEFINITE PURPOSE, 3A AT 120 VAC, 2 NO CONTACTS, REPLACES 9999DD20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, DEFINITE PURPOSE, 3A AT 120 VAC, 2 NO CONTACTS, REPLACES 9999DD20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD MISC - 9999D20 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD MISC
9999D20
SQD MISC 9999D20
Contactor Auxiliary Contact Kit 600

Contactor Auxiliary Contact Kit 600

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57434363 9999D20
Product Name Auxiliary Contact SQD MISC
Motor Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
3 Pole AC Coil Contactors - MC-18B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details