Schneider Electric Motor Starter, Manual, 3P, 0.25A, 690Vac; Motor Starter Type Schneider Electric GP2E02

Description
MOTOR STARTER, MANUAL, 3P, 0.25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:250mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Description
MOTOR STARTER, MANUAL, 3P, 0.25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:250mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 0.25A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7136 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 0.25A, 690Vac; Motor Starter Type Schneider Electric
43AJ7136
Motor Starter, Manual, 3P, 0.25A, 690Vac; Motor Starter Type Schneider Electric 43AJ7136
MOTOR STARTER, MANUAL, 3P, 0.25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:250mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 0.25A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:250mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7136
Product Name Motor Starter, Manual, 3P, 0.25A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 20799563 - Radwell International
Specs
Number of Poles 3
View Details
Magnetic Contactors - SC12X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 7 to 13 amps
View Details