Schneider Electric Motor Starter, 3-Phase, 5Hp, 600V; Power Rating Schneider Electric ATV71HU40S6X

Description
MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 5Hp, 600V; Power Rating Schneider Electric - 26Y5210 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 5Hp, 600V; Power Rating Schneider Electric
26Y5210
Motor Starter, 3-Phase, 5Hp, 600V; Power Rating Schneider Electric 26Y5210
MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5210
Product Name Motor Starter, 3-Phase, 5Hp, 600V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Contactor - 20481754 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details