Schneider Electric Motor Starter, 3Phase, 5Hp, 480V; Motor Starter Type Schneider Electric ATSU01N209LT

Description
MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3Phase, 5Hp, 480V; Motor Starter Type Schneider Electric - 19K8982 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3Phase, 5Hp, 480V; Motor Starter Type Schneider Electric
19K8982
Motor Starter, 3Phase, 5Hp, 480V; Motor Starter Type Schneider Electric 19K8982
MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 19K8982
Product Name Motor Starter, 3Phase, 5Hp, 480V; Motor Starter Type Schneider Electric
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products