Schneider Electric Contactor Kit, 120Vac, 23A; Kit Contents Schneider Electric GV2P21KD25G7

Description
CONTACTOR KIT, 120VAC, 23A; Kit Contents:GV2P21 Motor Protector, LC1D25G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 120VAC, 23A; Kit Contents:GV2P21 Motor Protector, LC1D25G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 120Vac, 23A; Kit Contents Schneider Electric - 85AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 120Vac, 23A; Kit Contents Schneider Electric
85AC0855
Contactor Kit, 120Vac, 23A; Kit Contents Schneider Electric 85AC0855
CONTACTOR KIT, 120VAC, 23A; Kit Contents:GV2P21 Motor Protector, LC1D25G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 120VAC, 23A; Kit Contents:GV2P21 Motor Protector, LC1D25G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0855
Product Name Contactor Kit, 120Vac, 23A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127933737 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09KP400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details