NEMA COMBINATION STARTER, TYPE S, 30A FUSIBLE DISCONNECT, SIZE 0, 18A, 5 HP AT 600 VAC POLYPHASE, 120 VAC COIL, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
Motor Starter Relay; Motor Starter Type:Combination Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 57322694 | 16B7221 |
| Product Name | Starter | Motor Starter Relay; Motor Starter Type Square D By Schneider Electric |
| Standard Rating | NEMA | |
| NEMA Size | 1 | 1 |
| Motor Voltage | 120 to 600 volts |