Schneider Electric Motor Starter, Manual, 3P, 0.63A, 690Vac; Motor Starter Type Schneider Electric GP2E04

Description
MOTOR STARTER, MANUAL, 3P, 0.63A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:370W; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 0.63A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:370W; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 0.63A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7138 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 0.63A, 690Vac; Motor Starter Type Schneider Electric
43AJ7138
Motor Starter, Manual, 3P, 0.63A, 690Vac; Motor Starter Type Schneider Electric 43AJ7138
MOTOR STARTER, MANUAL, 3P, 0.63A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:370W; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 0.63A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:370W; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7138
Product Name Motor Starter, Manual, 3P, 0.63A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KL200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details