Schneider Electric Contactor Kit, 24Vdc, 4A; Kit Contents Schneider Electric GV2P08KD09BL

Description
CONTACTOR KIT, 24VDC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 24VDC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vdc, 4A; Kit Contents Schneider Electric - 85AC0838 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vdc, 4A; Kit Contents Schneider Electric
85AC0838
Contactor Kit, 24Vdc, 4A; Kit Contents Schneider Electric 85AC0838
CONTACTOR KIT, 24VDC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 24VDC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0838
Product Name Contactor Kit, 24Vdc, 4A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
3 Pole AC/DC Coil Contactors - MC-225A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 4767676 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 3800784 - Radwell International
Fuji Electric Corp. of America
View Details