Schneider Electric Motor Starter, Disconnect Switch, 7.5Hp; Motor Starter Type Square D By Schneider Electric 8538SCA23V02H30CP51P52SX22Y74

Description
MOTOR STARTER, DISCONNECT SWITCH, 7.5HP; Motor Starter Type:Combination Starter; Power Rating:7.5hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1
Datasheet
Description
MOTOR STARTER, DISCONNECT SWITCH, 7.5HP; Motor Starter Type:Combination Starter; Power Rating:7.5hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Disconnect Switch, 7.5Hp; Motor Starter Type Square D By Schneider Electric - 52T6726 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Disconnect Switch, 7.5Hp; Motor Starter Type Square D By Schneider Electric
52T6726
Motor Starter, Disconnect Switch, 7.5Hp; Motor Starter Type Square D By Schneider Electric 52T6726
MOTOR STARTER, DISCONNECT SWITCH, 7.5HP; Motor Starter Type:Combination Starter; Power Rating:7.5hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1

MOTOR STARTER, DISCONNECT SWITCH, 7.5HP; Motor Starter Type:Combination Starter; Power Rating:7.5hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 52T6726
Product Name Motor Starter, Disconnect Switch, 7.5Hp; Motor Starter Type Square D By Schneider Electric
NEMA Size 1
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 46248895 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 240 volts
View Details