MOTOR STARTER, 3PHASE, 60HP, 690V; Motor Starter Type:Soft Starter; Power Rating:55kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 89H3879 |
| Product Name | Motor Starter, 3Phase, 60Hp, 690V; Motor Starter Type Schneider Electric |
| Continuous Current | 75 amps |