Schneider Electric Motor Starters ATS01N222QN

Description
Schneider Electric ATS01N222QN
Request a Quote Datasheet
Description
Schneider Electric ATS01N222QN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4784730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4784730
Motor Starters 4784730
Schneider Electric ATS01N222QN

Schneider Electric ATS01N222QN

Supplier's Site
Soft Start, Ats01, 380-415V, 22A; Supply Voltage Min Schneider Electric - 66AH9397 - Newark, An Avnet Company
Chicago, IL, United States
Soft Start, Ats01, 380-415V, 22A; Supply Voltage Min Schneider Electric
66AH9397
Soft Start, Ats01, 380-415V, 22A; Supply Voltage Min Schneider Electric 66AH9397
SOFT START, ATS01, 380-415V, 22A; Supply Voltage Min:380V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:22A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C; RoHS Compliant: Yes

SOFT START, ATS01, 380-415V, 22A; Supply Voltage Min:380V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:22A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Starter, 3Phase, 380V-415V; Motor Starter Type Schneider Electric - 19K8999 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3Phase, 380V-415V; Motor Starter Type Schneider Electric
19K8999
Motor Starter, 3Phase, 380V-415V; Motor Starter Type Schneider Electric 19K8999
MOTOR STARTER, 3PHASE, 380V-415V; Motor Starter Type:Soft Starter; Power Rating:11kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:380VAC; Supply Voltage Max:415VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3PHASE, 380V-415V; Motor Starter Type:Soft Starter; Power Rating:11kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:380VAC; Supply Voltage Max:415VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4784730 66AH9397 19K8999
Product Name Motor Starters Soft Start, Ats01, 380-415V, 22A; Supply Voltage Min Schneider Electric Motor Starter, 3Phase, 380V-415V; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details