Schneider Electric Motor Starter, 3-Ph, 270A, 600Vac, 200Hp; Motor Starter Type Square D By Schneider Electric 8536SGW11V08

Description
MOTOR STARTER, 3-PH, 270A, 600VAC, 200HP; Motor Starter Type:Non-Reversing Starter; Power Rating:200hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:600VAC
Datasheet
Description
MOTOR STARTER, 3-PH, 270A, 600VAC, 200HP; Motor Starter Type:Non-Reversing Starter; Power Rating:200hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:600VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 270A, 600Vac, 200Hp; Motor Starter Type Square D By Schneider Electric - 85R4300 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 270A, 600Vac, 200Hp; Motor Starter Type Square D By Schneider Electric
85R4300
Motor Starter, 3-Ph, 270A, 600Vac, 200Hp; Motor Starter Type Square D By Schneider Electric 85R4300
MOTOR STARTER, 3-PH, 270A, 600VAC, 200HP; Motor Starter Type:Non-Reversing Starter; Power Rating:200hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:600VAC

MOTOR STARTER, 3-PH, 270A, 600VAC, 200HP; Motor Starter Type:Non-Reversing Starter; Power Rating:200hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:600VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85R4300
Product Name Motor Starter, 3-Ph, 270A, 600Vac, 200Hp; Motor Starter Type Square D By Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Size 2 Contactor - 500-CJD930 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
NEMA Size 3
Number of Poles 3
View Details
2 suppliers
Contactor - 20799560 - Radwell International
Specs
Number of Poles 3
View Details
3 Pole AC Coil Contactors - MC-75A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details