Schneider Electric Motor Starter, 3-Ph, 170A, 160Kw, 690Vac; Motor Starter Type Schneider Electric ATS48C17Y

Description
MOTOR STARTER, 3-PH, 170A, 160KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:160kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:170A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 170A, 160KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:160kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:170A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 170A, 160Kw, 690Vac; Motor Starter Type Schneider Electric - 89H3864 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 170A, 160Kw, 690Vac; Motor Starter Type Schneider Electric
89H3864
Motor Starter, 3-Ph, 170A, 160Kw, 690Vac; Motor Starter Type Schneider Electric 89H3864
MOTOR STARTER, 3-PH, 170A, 160KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:160kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:170A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 170A, 160KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:160kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:170A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3864
Product Name Motor Starter, 3-Ph, 170A, 160Kw, 690Vac; Motor Starter Type Schneider Electric
Continuous Current 170 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 141788147 - Radwell International
Sensata Technologies
Specs
Control Voltage 32 volts
View Details
IEC 9 A Contactor - 100-C09Y10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details