Schneider Electric Motor Starter, 3-Ph, 250A, 250Kw, 690Vac; Motor Starter Type Schneider Electric ATS48C25Y

Description
MOTOR STARTER, 3-PH, 250A, 250KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 250A, 250KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 250A, 250Kw, 690Vac; Motor Starter Type Schneider Electric - 89H3866 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 250A, 250Kw, 690Vac; Motor Starter Type Schneider Electric
89H3866
Motor Starter, 3-Ph, 250A, 250Kw, 690Vac; Motor Starter Type Schneider Electric 89H3866
MOTOR STARTER, 3-PH, 250A, 250KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 250A, 250KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3866
Product Name Motor Starter, 3-Ph, 250A, 250Kw, 690Vac; Motor Starter Type Schneider Electric
Continuous Current 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
1.6A Manual Motor Starters - MMS-32H-1.6A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 7255516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Solid State Overload/Relay - 127933448 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details