Schneider Electric Contactor Kit, 24Vdc, 0.4A; Kit Contents Schneider Electric GV2P03KD09BL

Description
CONTACTOR KIT, 24VDC, 0.4A; Kit Contents:GV2P03 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 24VDC, 0.4A; Kit Contents:GV2P03 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vdc, 0.4A; Kit Contents Schneider Electric - 85AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vdc, 0.4A; Kit Contents Schneider Electric
85AC0823
Contactor Kit, 24Vdc, 0.4A; Kit Contents Schneider Electric 85AC0823
CONTACTOR KIT, 24VDC, 0.4A; Kit Contents:GV2P03 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 24VDC, 0.4A; Kit Contents:GV2P03 Motor Protector, LC1D09BL Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0823
Product Name Contactor Kit, 24Vdc, 0.4A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details