Schneider Electric Motor Starters ATS480C25Y

Description
Schneider Electric ATS480C25Y
Request a Quote Datasheet
Description
Schneider Electric ATS480C25Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546258
Motor Starters 2546258
Schneider Electric ATS480C25Y

Schneider Electric ATS480C25Y

Supplier's Site
Motor Starter, 3-Ph, 250A, 690Vac, 250Kw; Motor Starter Type Schneider Electric - 46AK2117 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 250A, 690Vac, 250Kw; Motor Starter Type Schneider Electric
46AK2117
Motor Starter, 3-Ph, 250A, 690Vac, 250Kw; Motor Starter Type Schneider Electric 46AK2117
MOTOR STARTER, 3-PH, 250A, 690VAC, 250KW; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

MOTOR STARTER, 3-PH, 250A, 690VAC, 250KW; Motor Starter Type:Soft Starter; Power Rating:250kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:250A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546258 46AK2117
Product Name Motor Starters Motor Starter, 3-Ph, 250A, 690Vac, 250Kw; Motor Starter Type Schneider Electric
Single Phase Power 335 HP 335 HP
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Reversing Contactor - 104-C16D22 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-75A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Contactor - 4775094 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 5
Motor Voltage 120 volts
View Details