Schneider Electric Motor Starter, 1-Ph, 16A, 1Hp, 277Vac; Motor Starter Type Square D By Schneider Electric 2510FG1

Description
MOTOR STARTER, 1-PH, 16A, 1HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA
Description
MOTOR STARTER, 1-PH, 16A, 1HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph, 16A, 1Hp, 277Vac; Motor Starter Type Square D By Schneider Electric - 16B5689 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph, 16A, 1Hp, 277Vac; Motor Starter Type Square D By Schneider Electric
16B5689
Motor Starter, 1-Ph, 16A, 1Hp, 277Vac; Motor Starter Type Square D By Schneider Electric 16B5689
MOTOR STARTER, 1-PH, 16A, 1HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA

MOTOR STARTER, 1-PH, 16A, 1HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA

Supplier's Site
Starter - 57255776 - Radwell International
Willingboro, NJ, United States
Starter
57255776
Starter 57255776
MANUAL STARTER, 16 AMP, SINGLE POLE, 277 VAC, NO INDICATOR, NEMA 1, WITH ENCLOSURE, FRACTIONAL HORSEPOWER, TOGGLE OPERATED. FREE 2 YEAR RADWELL WARRANTY

MANUAL STARTER, 16 AMP, SINGLE POLE, 277 VAC, NO INDICATOR, NEMA 1, WITH ENCLOSURE, FRACTIONAL HORSEPOWER, TOGGLE OPERATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD Manual Motor Starters - 2510FG1 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
2510FG1
SQD Manual Motor Starters 2510FG1
Fractional Horsepower Manual

Fractional Horsepower Manual

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 16B5689 57255776 2510FG1
Product Name Motor Starter, 1-Ph, 16A, 1Hp, 277Vac; Motor Starter Type Square D By Schneider Electric Starter SQD Manual Motor Starters
AC Motor Phase Single
NEMA Size 1 1
Number of Poles 1
Continuous Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Contactor - 328757 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Continuous Current 180 amps
Motor Voltage 120 volts
View Details
Solid State Overload/Relay - 15230860 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 60 volts
Continuous Current 100 amps
View Details
Solid State Overload/Relay - 20782970 - Radwell International
Specs
Device Technology Solid State
View Details