Schneider Electric Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| Features Square D™ Power-Zone™ Metal-Enclosed Busway is a non-segregated metal-enclosed electrical busway designed specifically to tackle the challenges of custom-designed systems. Its versatility and ease of installation make it the... | |
| Available in 100 A, 225 A and 400 A (600V) ratings. Plug-in busway has a high-density version with features especially for data center use and 200% neutral or isolated ground... | |
| Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical... |