Schneider Electric Motor Starter, 3-Ph, 27A, 10Hp, 600Vac; Motor Starter Type Square D By Schneider Electric 2510MCO3

Description
MOTOR STARTER, 3-PH, 27A, 10HP, 600VAC; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:380VAC; Supply Voltage Max:575VAC RoHS Compliant: NA
Datasheet
Description
MOTOR STARTER, 3-PH, 27A, 10HP, 600VAC; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:380VAC; Supply Voltage Max:575VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 27A, 10Hp, 600Vac; Motor Starter Type Square D By Schneider Electric - 16B5796 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 27A, 10Hp, 600Vac; Motor Starter Type Square D By Schneider Electric
16B5796
Motor Starter, 3-Ph, 27A, 10Hp, 600Vac; Motor Starter Type Square D By Schneider Electric 16B5796
MOTOR STARTER, 3-PH, 27A, 10HP, 600VAC; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:380VAC; Supply Voltage Max:575VAC RoHS Compliant: NA

MOTOR STARTER, 3-PH, 27A, 10HP, 600VAC; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:380VAC; Supply Voltage Max:575VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B5796
Product Name Motor Starter, 3-Ph, 27A, 10Hp, 600Vac; Motor Starter Type Square D By Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 36264387 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 45 amps
Motor Voltage 240 volts
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 Pole AC Coil Contactors - MC-22B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details