Schneider Electric Motor Starter, 3-Phases, 110 V, 140A; Motor Starter Type Schneider Electric ATS22C14S6U

Description
MOTOR STARTER, 3-PHASES, 110 V, 140A; Motor Starter Type:Soft Starter; Power Rating:82W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASES, 110 V, 140A; Motor Starter Type:Soft Starter; Power Rating:82W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phases, 110 V, 140A; Motor Starter Type Schneider Electric - 85R0205 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phases, 110 V, 140A; Motor Starter Type Schneider Electric
85R0205
Motor Starter, 3-Phases, 110 V, 140A; Motor Starter Type Schneider Electric 85R0205
MOTOR STARTER, 3-PHASES, 110 V, 140A; Motor Starter Type:Soft Starter; Power Rating:82W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASES, 110 V, 140A; Motor Starter Type:Soft Starter; Power Rating:82W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85R0205
Product Name Motor Starter, 3-Phases, 110 V, 140A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 40A Contactors - MC-40A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 42591349 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 115 volts
View Details
Solid State Overload/Relay - 127918397 - Radwell International
Specs
Device Technology Solid State
Continuous Current 10 amps
View Details
Contactor - 142451066 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 480 volts
View Details