MOTOR STARTER, 3-PHASE, 700HP, 690V; Power Rating:630kW; No. of Phases:Three Phase; Current Rating:675A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 26Y5206 |
| Product Name | Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric |
| AC Motor Phase | Three |