Schneider Electric Dol Motor Starter, 3-Ph, 10Kw, 690Vac; Supply Voltage Min Schneider Electric LE1D18M7

Description
DOL MOTOR STARTER, 3-PH, 10KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:10kW; Current Rating:18A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 3-PH, 10KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:10kW; Current Rating:18A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dol Motor Starter, part number 66AH6394, is a three-phase enclosed DOL (Direct-On-Line) starter designed for motor applications with a power rating of 10 kW at 690 VAC. It has a rated operational current of 18 A and is suitable for AC-3 utilization category. The control circuit operates at 220 V AC and features push-button controls for starting and stopping the motor. This starter is constructed from polycarbonate and has an IP65 rating, providing protection against dust and water ingress, making it suitable for standard environments. The device dimensions are 101 mm in width, 201 mm in height, and 153.5 mm in depth, with a weight of 1.015 kg. It is compliant with IEC 60947-4-1 standards and has an operational temperature range of -5 to 40 °C. A thermal overload relay is required and must be ordered separately. The product is RoHS compliant and classified as a Green Premium product, indicating its environmentally friendly design.

Datasheet Summary
Powered by GS/AI

The Dol Motor Starter, part number 66AH6394, is a three-phase enclosed DOL (Direct-On-Line) starter designed for motor applications with a power rating of 10 kW at 690 VAC. It has a rated operational current of 18 A and is suitable for AC-3 utilization category. The control circuit operates at 220 V AC and features push-button controls for starting and stopping the motor. This starter is constructed from polycarbonate and has an IP65 rating, providing protection against dust and water ingress, making it suitable for standard environments. The device dimensions are 101 mm in width, 201 mm in height, and 153.5 mm in depth, with a weight of 1.015 kg. It is compliant with IEC 60947-4-1 standards and has an operational temperature range of -5 to 40 °C. A thermal overload relay is required and must be ordered separately. The product is RoHS compliant and classified as a Green Premium product, indicating its environmentally friendly design.

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 10Kw, 690Vac; Supply Voltage Min Schneider Electric - 66AH6394 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 10Kw, 690Vac; Supply Voltage Min Schneider Electric
66AH6394
Dol Motor Starter, 3-Ph, 10Kw, 690Vac; Supply Voltage Min Schneider Electric 66AH6394
DOL MOTOR STARTER, 3-PH, 10KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:10kW; Current Rating:18A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 10KW, 690VAC; Supply Voltage Min:-; Supply Voltage Max:690VAC; No. of Phases:Three Phase; Power Rating:10kW; Current Rating:18A; Product Range:TeSys LE Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 66AH6394
Product Name Dol Motor Starter, 3-Ph, 10Kw, 690Vac; Supply Voltage Min Schneider Electric
Continuous Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-100A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 82559157 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 20481754 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details