Schneider Electric Motor Starters ATS480D75Y

Description
Schneider Electric ATS480D75Y
Request a Quote Datasheet
Description
Schneider Electric ATS480D75Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546267
Motor Starters 2546267
Schneider Electric ATS480D75Y

Schneider Electric ATS480D75Y

Supplier's Site
Motor Starter, 3-Ph, 75A, 690Vac, 55Kw; Motor Starter Type Schneider Electric - 46AK2130 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 75A, 690Vac, 55Kw; Motor Starter Type Schneider Electric
46AK2130
Motor Starter, 3-Ph, 75A, 690Vac, 55Kw; Motor Starter Type Schneider Electric 46AK2130
MOTOR STARTER, 3-PH, 75A, 690VAC, 55KW; Motor Starter Type:Soft Starter; Power Rating:55kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 75A, 690VAC, 55KW; Motor Starter Type:Soft Starter; Power Rating:55kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546267 46AK2130
Product Name Motor Starters Motor Starter, 3-Ph, 75A, 690Vac, 55Kw; Motor Starter Type Schneider Electric
Continuous Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-63H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 32198717 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09S10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 225149968 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.7200 amps
Motor Voltage 600 volts
View Details