Schneider Electric Starter 2510MBG2

Description
MANUAL MOTOR STARTER, NON-REVERSING, TYPE M, NEMA SIZE M-0, PUSH BUTTON CONTROL, NO INDICATOR, 3 POLE, 3 PHASE, 600 VAC, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL MOTOR STARTER, NON-REVERSING, TYPE M, NEMA SIZE M-0, PUSH BUTTON CONTROL, NO INDICATOR, 3 POLE, 3 PHASE, 600 VAC, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57279286 - Radwell International
Willingboro, NJ, United States
Starter
57279286
Starter 57279286
MANUAL MOTOR STARTER, NON-REVERSING, TYPE M, NEMA SIZE M-0, PUSH BUTTON CONTROL, NO INDICATOR, 3 POLE, 3 PHASE, 600 VAC, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR STARTER, NON-REVERSING, TYPE M, NEMA SIZE M-0, PUSH BUTTON CONTROL, NO INDICATOR, 3 POLE, 3 PHASE, 600 VAC, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
SQUARE D Contactors & Starters 2510MBG2

SQUARE D Contactors & Starters 2510MBG2

Supplier's Site
SQD Manual Motor Starters - 2510MBG2 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
2510MBG2
SQD Manual Motor Starters 2510MBG2
Integral Horsepower Manual Starter,

Integral Horsepower Manual Starter,

Supplier's Site

Technical Specifications

  Radwell International Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57279286 2510MBG2
Product Name Starter Starter SQD Manual Motor Starters
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 9 A Contactor - 100-C09KA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 144258579 - Radwell International
Sensata Technologies
Specs
Continuous Current 200 amps
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details