Schneider Electric Man Starter External Operator; Power Rating Schneider Electric GV2AP02

Description
MAN STARTER EXTERNAL OPERATOR; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; For Use With:GV2 Manual Starters and Protectors RoHS Compliant: Yes
Datasheet
Description
MAN STARTER EXTERNAL OPERATOR; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; For Use With:GV2 Manual Starters and Protectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Man Starter External Operator; Power Rating Schneider Electric - 15B8756 - Newark, An Avnet Company
Chicago, IL, United States
Man Starter External Operator; Power Rating Schneider Electric
15B8756
Man Starter External Operator; Power Rating Schneider Electric 15B8756
MAN STARTER EXTERNAL OPERATOR; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; For Use With:GV2 Manual Starters and Protectors RoHS Compliant: Yes

MAN STARTER EXTERNAL OPERATOR; Power Rating:-; No. of Phases:-; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; For Use With:GV2 Manual Starters and Protectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 15B8756
Product Name Man Starter External Operator; Power Rating Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 6516465 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 42 amps
View Details
Contactor - 955559 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
3 Pole 150A Contactors - MC-150A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details