Schneider Electric Motor Starter Relay; Motor Starter Type Square D By Schneider Electric 8911DPSG42V09

Description
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:7.5hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:40A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:7.5hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:40A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric - 17C9490 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric
17C9490
Motor Starter Relay; Motor Starter Type Square D By Schneider Electric 17C9490
MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:7.5hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:40A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

MOTOR STARTER RELAY; Motor Starter Type:Non-Reversing Starter; Power Rating:7.5hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:40A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 17C9490
Product Name Motor Starter Relay; Motor Starter Type Square D By Schneider Electric
NEMA Size 1
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6532275 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 2.2 amps
Motor Voltage 300 volts
View Details
3 Pole AC Coil Contactors - MC-40A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 4767676 - Radwell International
Specs
Device Technology Solid State
View Details